web counter

Linear Technology/Analog Devices DC2062A-ABOARD DEMO LT4363IDE-1

Linear Technology/Analog Devices DC2062A-A Reference Design 2
Linear Technology/Analog Devices DC2062A-A Reference Design 1
Linear Technology/Analog Devices DC2062A-A Reference Design 2
Linear Technology/Analog Devices DC2062A-A Reference Design 1
Linear Technology/Analog Devices DC2062A-A Reference Design 1
Linear Technology/Analog Devices DC2062A-A Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotivePortableMilitary and Avionics ImagingAutomotive

ECAD Model:

Description

The Analog Devices DC2062A-A Demo Board is a versatile tool for evaluating the LT4363-1 surge stopper in automotive and transportation applications. This board is designed to provide a 12V, 3A ISO-7637-2 compliant power supply for the LT4363-1 surge stopper. It features a wide range of features, including an adjustable output voltage, adjustable current limit, and adjustable soft-start time. The board also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The DC2062A-A Demo Board is an ideal tool for evaluating the LT4363-1 surge stopper in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    LT4363
  • Function
    Surge Suppression
  • Utilized IC / Part
    LT4363-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ