web counter

Linear Technology/Analog Devices DC2027A-ABOARD DEMO LTC4364-1

Linear Technology/Analog Devices DC2027A-A Reference Design 4
Linear Technology/Analog Devices DC2027A-A Reference Design 1
Linear Technology/Analog Devices DC2027A-A Reference Design 2
Linear Technology/Analog Devices DC2027A-A Reference Design 3
Linear Technology/Analog Devices DC2027A-A Reference Design 4
Linear Technology/Analog Devices DC2027A-A Reference Design 1
Linear Technology/Analog Devices DC2027A-A Reference Design 1
Linear Technology/Analog Devices DC2027A-A Reference Design 2
Linear Technology/Analog Devices DC2027A-A Reference Design 3
Linear Technology/Analog Devices DC2027A-A Reference Design 4

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC2027A-A Demo Board is a versatile platform for evaluating the LTC4364HDE-1 surge stopper with ideal diode controller. This device provides protection for loads from high voltage transients, making it ideal for automotive and transportation applications. The board features a wide input voltage range of 4.5V to 60V, and can support up to 5A of continuous current. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    LTC4364
  • Function
    Surge Suppression
  • Operating Supply Voltage
    27V
  • Utilized IC / Part
    LTC4364-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining