web counter

Linear Technology/Analog Devices DC1935A-ABOARD DEMO LT4363-1

Linear Technology/Analog Devices DC1935A-A Reference Design 3
Linear Technology/Analog Devices DC1935A-A Reference Design 1
Linear Technology/Analog Devices DC1935A-A Reference Design 2
Linear Technology/Analog Devices DC1935A-A Reference Design 3
Linear Technology/Analog Devices DC1935A-A Reference Design 1
Linear Technology/Analog Devices DC1935A-A Reference Design 1
Linear Technology/Analog Devices DC1935A-A Reference Design 2
Linear Technology/Analog Devices DC1935A-A Reference Design 3

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotivePortableMilitary and Avionics ImagingAutomotive

ECAD Model:

Description

The Analog Devices DC1935A-A Demo Board is designed to demonstrate the capabilities of the LT4363-1 High Voltage Surge Stopper with Current Limit, Latch-Off version. This board is ideal for automotive and transportation applications, providing protection against high voltage surges and current limit protection. It features a wide input voltage range of 4.5V to 60V, and can handle up to 40A of current. The board also includes a status LED to indicate when the device is in latch-off mode. The DC1935A-A Demo Board is a great tool for evaluating the performance of the LT4363-1 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    LT4363
  • Function
    Surge Suppression
  • Operating Supply Voltage
    14.7V
  • Utilized IC / Part
    LT4363-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining