web counter

Linear Technology/Analog Devices DC1018B-CDEMO BOARD FOR LT4356-3

Linear Technology/Analog Devices DC1018B-C Reference Design 3
Linear Technology/Analog Devices DC1018B-C Reference Design 1
Linear Technology/Analog Devices DC1018B-C Reference Design 2
Linear Technology/Analog Devices DC1018B-C Reference Design 3
Linear Technology/Analog Devices DC1018B-C Reference Design 1
Linear Technology/Analog Devices DC1018B-C Reference Design 1
Linear Technology/Analog Devices DC1018B-C Reference Design 2
Linear Technology/Analog Devices DC1018B-C Reference Design 3

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveFAN MotorServersEthernet Router and Ethernet SwitchAutomotive

ECAD Model:

Description

The Analog Devices DC1018B-C is a demo board for the LT4356-3 Overvoltage Protection Regulator with Latch-Off. This board is designed for automotive and transportation applications, and provides a convenient platform for evaluating the LT4356-3 regulator. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of output current. The board also includes a variety of protection features, such as overvoltage, overcurrent, and thermal protection. The DC1018B-C is a great tool for evaluating the LT4356-3 regulator in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4356
  • Function
    Circuit Protection
  • Operating Supply Voltage
    60V
  • Utilized IC / Part
    LT4356-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC CURRENT MONITOR 5% SOT23-61000RFQ