web counter

Maxim Integrated MAX16126EVKIT#Evaluation Kit For MAX16126 Reverse-Voltage Protection Circuits

Maxim Integrated MAX16126EVKIT# Reference Design 2
Maxim Integrated MAX16126EVKIT# Reference Design 1
Maxim Integrated MAX16126EVKIT# Reference Design 2
Maxim Integrated MAX16126EVKIT# Reference Design 1
Maxim Integrated MAX16126EVKIT# Reference Design 1
Maxim Integrated MAX16126EVKIT# Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveTelecommunication & NetworkingAutomotive ApplicationsServersIndustrial ApplicationsAvionics

ECAD Model:

Description

The MAX16126EVKIT-EVKIT# is an evaluation kit for the MAX16126 Load-Dump/Reverse-Voltage Protection Circuits, designed for automotive and transportation applications. This kit includes a MAX16126EVKIT# board, a MAX16126EVKIT# daughter board, and a MAX16126EVKIT# software package. The MAX16126EVKIT# board provides a complete evaluation platform for the MAX16126, allowing users to quickly evaluate the device's features and performance. The MAX16126EVKIT# daughter board provides a convenient way to connect the MAX16126 to a variety of automotive and transportation systems. The MAX16126EVKIT# software package provides a graphical user interface for configuring and testing the MAX16126. The MAX16126EVKIT-EVKIT# is an ideal solution for evaluating the MAX16126 in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Reverse
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX16126
  • Function
    Circuit Protection
  • Output Voltage
    30V
  • Utilized IC / Part
    MAX16126
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining