web counter

Linear Technology/Analog Devices DC2417A-AEVAL BOARD FOR LTC4367

Linear Technology/Analog Devices DC2417A-A Reference Design 3
Linear Technology/Analog Devices DC2417A-A Reference Design 1
Linear Technology/Analog Devices DC2417A-A Reference Design 2
Linear Technology/Analog Devices DC2417A-A Reference Design 3
Linear Technology/Analog Devices DC2417A-A Reference Design 1
Linear Technology/Analog Devices DC2417A-A Reference Design 1
Linear Technology/Analog Devices DC2417A-A Reference Design 2
Linear Technology/Analog Devices DC2417A-A Reference Design 3

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveIndustrial Automation HMIAutomotive ApplicationsPortable InstrumentationLaptop

ECAD Model:

Description

The Analog Devices DC2417A-A Demo Board is designed to demonstrate the capabilities of the LTC4367 100V Overvoltage, Under voltage and Reverse Supply Protection Controller. This board is ideal for automotive and transportation applications, providing a reliable and efficient solution for protecting sensitive electronic components from overvoltage, undervoltage, and reverse supply conditions. The board features a wide input voltage range of 4.5V to 100V, adjustable overvoltage and undervoltage thresholds, and a reverse supply protection circuit. The board also includes a power supply, a voltage regulator, and a current monitor. The board is easy to use and provides a comprehensive solution for protecting sensitive electronic components in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Circuit Protection
  • Utilized IC / Part
    LTC4367
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Reverse Voltage, Overvoltage, Undervoltage Protection
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT232847RFQ