web counter

Linear Technology/Analog Devices DC2417A-BEVAL BOARD FOR LTC4367-1

Linear Technology/Analog Devices DC2417A-B Reference Design 2
Linear Technology/Analog Devices DC2417A-B Reference Design 1
Linear Technology/Analog Devices DC2417A-B Reference Design 2
Linear Technology/Analog Devices DC2417A-B Reference Design 1
Linear Technology/Analog Devices DC2417A-B Reference Design 1
Linear Technology/Analog Devices DC2417A-B Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveIndustrial Automation HMIAutomotive ApplicationsPortable InstrumentationLaptop

ECAD Model:

Description

The Analog Devices DC2417A-B Demo Board is designed to demonstrate the capabilities of the LTC4367-1 100V Overvoltage, Under voltage and Reverse Supply Protection Controller. This board is ideal for automotive and transportation applications, providing protection against overvoltage, undervoltage, and reverse supply conditions. It features a wide input voltage range of 4.5V to 100V, and can be used to evaluate the LTC4367-1 in a variety of applications. The board also includes a variety of test points and jumpers to allow for easy evaluation and testing. The DC2417A-B is a great tool for engineers and designers looking to evaluate the LTC4367-1 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4367
  • Function
    Circuit Protection
  • Utilized IC / Part
    LTC4367-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Reverse Voltage, Overvoltage, Undervoltage Protection
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining