web counter

Maxim Integrated MAX16127EVKIT#EVKIT FOR MAX16127 LOAD-DUMP/REV

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveTelecommunication & NetworkingAutomotive ApplicationsServersIndustrial ApplicationsAvionics

ECAD Model:

Description

The MAX16127EVKIT-EVKIT# is an evaluation kit for the MAX16127 Load-Dump/Reverse-Voltage Protection Circuits from Maxim Integrated. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX16127. It includes a MAX16127 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of protection features, including reverse-voltage protection, load-dump protection, and over-voltage protection. It also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C interface board allows for easy communication with the MAX16127, and the USB cable provides power to the board. This evaluation kit is an ideal solution for automotive and transportation applications that require reliable protection from reverse-voltage and load-dump events.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining