web counter

Linear Technology/Analog Devices DC1018B-BDEMO BOARD FOR LT4356-2

Linear Technology/Analog Devices DC1018B-B Reference Design 2
Linear Technology/Analog Devices DC1018B-B Reference Design 1
Linear Technology/Analog Devices DC1018B-B Reference Design 2
Linear Technology/Analog Devices DC1018B-B Reference Design 1
Linear Technology/Analog Devices DC1018B-B Reference Design 1
Linear Technology/Analog Devices DC1018B-B Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveFAN MotorServersEthernet Router and Ethernet SwitchAutomotive

ECAD Model:

Description

The Analog Devices DC1018B-B Demo Board is designed to demonstrate the features of the LT4356-2 Overvoltage Protection Regulator with Auto-retry. This board is ideal for automotive and transportation applications, as it features an Aux Amplifier that remains on during shut-down. The board includes a wide range of features, such as a power supply, a voltage regulator, a current limiter, and a voltage monitor. It also includes a variety of test points and connectors for easy testing and evaluation. The DC1018B-B Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LT4356-2 Overvoltage Protection Regulator with Auto-retry.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4356
  • Function
    Circuit Protection
  • Operating Supply Voltage
    60V
  • Utilized IC / Part
    LT4356-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DVR MOSFET HI-SIDE NCH 8-UMAX3140RFQ
Maxim IntegratedMAX1614 Series Single 26V Surface Mount High Side Driver - MICRO-84RFQ