web counter

Linear Technology/Analog Devices DC2239AEVAL BOARD FOR LTC7860

Linear Technology/Analog Devices DC2239A Reference Design 2
Linear Technology/Analog Devices DC2239A Reference Design 1
Linear Technology/Analog Devices DC2239A Reference Design 2
Linear Technology/Analog Devices DC2239A Reference Design 1
Linear Technology/Analog Devices DC2239A Reference Design 1
Linear Technology/Analog Devices DC2239A Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

IndustrialTelecom Power SupplyIndustrial

ECAD Model:

Description

The Analog Devices DC2239A-A Demo Board for LTC7860EMSE Switching Surge Stopper is a versatile and powerful tool for industrial applications. It features a 3.5V input voltage of up to 60V and a 3.5V output voltage of 17.5V at 5A. This board is designed to protect against power surges and provide reliable power to industrial equipment. It is also equipped with a wide range of features such as over-voltage protection, over-current protection, and short-circuit protection. The board is also designed to be easy to use and configure, making it an ideal choice for industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Surge Suppression
  • Utilized IC / Part
    LTC7860
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining