web counter

Linear Technology/Analog Devices DC1850A-ABOARD DEMO LTC4366HTS8-1

Linear Technology/Analog Devices DC1850A-A Reference Design 3
Linear Technology/Analog Devices DC1850A-A Reference Design 1
Linear Technology/Analog Devices DC1850A-A Reference Design 2
Linear Technology/Analog Devices DC1850A-A Reference Design 3
Linear Technology/Analog Devices DC1850A-A Reference Design 1
Linear Technology/Analog Devices DC1850A-A Reference Design 1
Linear Technology/Analog Devices DC1850A-A Reference Design 2
Linear Technology/Analog Devices DC1850A-A Reference Design 3

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1850A-A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LTC4366HTS8-1 very high voltage surge stopper, which is designed to protect against voltage surges up to 28V. The board also includes a variety of other components, such as a voltage regulator, a current sense amplifier, and a voltage reference. This makes it ideal for testing and prototyping automotive and transportation systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the DC1850A-A Demo Board is an excellent choice for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    LTC4366
  • Function
    Surge Suppression
  • Operating Supply Voltage
    41V
  • Utilized IC / Part
    LTC4366-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining