web counter

Maxim Integrated MAX14699EVKIT#EVAL KIT MAX14699

Maxim Integrated MAX14699EVKIT# Reference Design 2
Maxim Integrated MAX14699EVKIT# Reference Design 1
Maxim Integrated MAX14699EVKIT# Reference Design 2
Maxim Integrated MAX14699EVKIT# Reference Design 1
Maxim Integrated MAX14699EVKIT# Reference Design 1
Maxim Integrated MAX14699EVKIT# Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsSmart PhonePortable Media PlayerTablet

ECAD Model:

Description

The MAX14699EVKIT-EVKIT# is an evaluation kit for the MAX14699 High-Accuracy, Surge-Protected Overvoltage Protector, Consumer Electronics. This kit provides a complete platform for evaluating the MAX14699 device, which is designed to protect consumer electronics from overvoltage conditions. The kit includes a MAX14699 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX14699 device, a voltage regulator, and a set of test points for measuring the device's performance. The USB-to-I2C interface board allows the user to control the MAX14699 device via a PC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and evaluate the MAX14699 device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overvoltage
  • Utilized IC / Part
    MAX14699
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ