web counter

Maxim Integrated MAX20330EVKIT#KIT MAX20330 OVERVOLTAGE PROT

Maxim Integrated MAX20330EVKIT# Reference Design 2
Maxim Integrated MAX20330EVKIT# Reference Design 1
Maxim Integrated MAX20330EVKIT# Reference Design 2
Maxim Integrated MAX20330EVKIT# Reference Design 1
Maxim Integrated MAX20330EVKIT# Reference Design 1
Maxim Integrated MAX20330EVKIT# Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Computers and PeripheralsPhabletDesktop PCSmart PhoneTablet

ECAD Model:

Description

The MAX20330EVKIT-EVKIT# and MAX20330EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX20330 Programmable OVP Controller with VBUS Short Detection. This kit includes a MAX20330EVKIT# board, a MAX20330EVKIT-EVKIT# board, and a USB Type-C cable. The MAX20330EVKIT# board is a USB Type-C port controller that provides overvoltage protection and VBUS short detection. The MAX20330EVKIT-EVKIT# board is a USB Type-C port controller that provides overvoltage protection and VBUS short detection. The USB Type-C cable is used to connect the two boards together. This evaluation kit is ideal for testing and evaluating the MAX20330 Programmable OVP Controller with VBUS Short Detection.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overvoltage
  • Utilized IC / Part
    MAX20330
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining