web counter

Linear Technology/Analog Devices DC1505ADEMO BOARD FOR LTC4360

Linear Technology/Analog Devices DC1505A Reference Design 2
Linear Technology/Analog Devices DC1505A Reference Design 1
Linear Technology/Analog Devices DC1505A Reference Design 2
Linear Technology/Analog Devices DC1505A Reference Design 1
Linear Technology/Analog Devices DC1505A Reference Design 1
Linear Technology/Analog Devices DC1505A Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsMP3 PlayerPortable ComputersSmart PhoneCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC1505A-A, DC1505A, Demo Board LTC4360 Overvoltage Protection Controller is a consumer electronics device designed to protect electronic components from overvoltage damage. It features a wide input voltage range of 4.5V to 28V, adjustable overvoltage protection thresholds, and a low quiescent current of only 1.5mA. The board also includes a power-on reset circuit, a power-good indicator, and a low-power shutdown mode. This device is ideal for use in consumer electronics applications such as mobile phones, tablets, and other portable devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Reverse
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Circuit Protection
  • Operating Supply Voltage
    30V
  • Utilized IC / Part
    LTC4360
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining