web counter

Maxim Integrated MAX20331EVKIT#EVAL MAX20331 OVERVOLT PROT

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsSmart PhoneTablet

ECAD Model:

Description

The MAX20331EVKIT-EVKIT# is an evaluation kit for the MAX20331A High-Voltage Protection 3.5mm Audio Line OVP, Consumer Electronics. This kit includes a MAX20331A evaluation board, a USB cable, and a user guide. The MAX20331A is a high-voltage protection device designed to protect consumer electronics from overvoltage and short-circuit conditions. It features a 3.5mm audio line OVP with a maximum voltage of 20V and a maximum current of 1A. The evaluation board allows users to quickly and easily evaluate the performance of the MAX20331A. The user guide provides detailed instructions on how to use the evaluation board and interpret the results.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overvoltage
  • Utilized IC / Part
    MAX20331
  • Supplied Contents
    Board(s)
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER SCHMITT 1CH SC70-5183000BUY