web counter

Maxim Integrated MAX14655EVKIT#EVAL KIT FOR MAX14655 (HIGH CURR

Maxim Integrated MAX14655EVKIT# Reference Design 1
Maxim Integrated MAX14655EVKIT# Reference Design 1
Maxim Integrated MAX14655EVKIT# Reference Design 1
Maxim Integrated MAX14655EVKIT# Reference Design 1

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsMobile Internet DeviceSmart PhoneTablet

ECAD Model:

Description

The MAX14655EVKIT-EVKIT# is an evaluation kit for the MAX14655 High-Current Overvoltage Protector with Adjustable OVLO, Consumer Electronics. This kit provides a complete platform for evaluating the MAX14655 device, which is designed to protect consumer electronics from overvoltage conditions. The kit includes a MAX14655 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX14655 device, a voltage regulator, and a set of test points for measuring the device's performance. The USB-to-I2C interface board allows the user to control the MAX14655 device via a PC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and evaluate the MAX14655 device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC BUFF NONINVERT 5.5V 6MICROPAK773RFQ
ON SemiconductorBuffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R1RFQ