web counter

Maxim Integrated MAX14727EVKIT#OVERVOLTG PROTECTOR EVAL MAX1472

Maxim Integrated MAX14727EVKIT# Reference Design 1
Maxim Integrated MAX14727EVKIT# Reference Design 1
Maxim Integrated MAX14727EVKIT# Reference Design 1
Maxim Integrated MAX14727EVKIT# Reference Design 1

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsE-ReaderSmart PhoneTablet

ECAD Model:

Description

The Maxim Integrated MAX14727EVKIT-EVKIT# is an evaluation kit for the MAX14728 Dual-Input, Bidirectional Overvoltage Protector with Automatic Path Control. This kit is designed for use in consumer electronics applications and provides a convenient way to evaluate the performance of the MAX14728. It includes a MAX14727EVKIT# board, a MAX14728 IC, and a USB cable for connecting the board to a PC. The board also features a USB-to-UART bridge, a voltage regulator, and a power switch. The MAX14727EVKIT-EVKIT# allows users to quickly and easily evaluate the MAX14728's features, such as its overvoltage protection, automatic path control, and bidirectional protection.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overvoltage
  • Utilized IC / Part
    MAX14727
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ