web counter

Maxim Integrated MAX25600EVKIT#EVAL MAX25600 BUCK-BOOST LED

Maxim Integrated MAX25600EVKIT# Reference Design 2
Maxim Integrated MAX25600EVKIT# Reference Design 1
Maxim Integrated MAX25600EVKIT# Reference Design 2
Maxim Integrated MAX25600EVKIT# Reference Design 1
Maxim Integrated MAX25600EVKIT# Reference Design 1
Maxim Integrated MAX25600EVKIT# Reference Design 2

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingIndustrial LightingCommercial LightingOff-Line Exterior Lighting

ECAD Model:

Description

The MAX25600EVKIT-EVKIT# is an evaluation kit for the MAX25600 Synchronous High Voltage 4 Switch Buck Boost LED Controller, Lighting Solution. This kit provides a complete platform for evaluating the MAX25600 LED controller, allowing users to quickly and easily evaluate the features and performance of the device. The kit includes a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600 evaluation board, a MAX25600

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    8V~48V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX25600
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1.5A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining