web counter

Maxim Integrated MAX25610EVKIT#EVAL MAX25610 LED DRIVER

Maxim Integrated MAX25610EVKIT# Reference Design 1
Maxim Integrated MAX25610EVKIT# Reference Design 1
Maxim Integrated MAX25610EVKIT# Reference Design 1
Maxim Integrated MAX25610EVKIT# Reference Design 1

Applications:

Lighting >

High Voltage LED Driver

End Products:

AutomotiveAutomotive LightingIndustrial Lighting

ECAD Model:

Description

The MAX25610EVKIT-EVKIT# is an evaluation kit for the MAX25610A Synchronous Buck, Buck Boost LED Driver DC-DC Converter. This kit is designed for automotive and transportation applications and provides a complete platform for evaluating the MAX25610A. It includes a MAX25610A evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output current up to 1.5A, and adjustable output voltage up to 42V. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. The USB-to-I2C interface board allows for easy communication with the MAX25610A, and the power supply provides the necessary power for the evaluation board. This kit is an ideal solution for evaluating the MAX25610A in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5V~18V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3V~16V
  • Utilized IC / Part
    MAX25610
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1.1A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ