web counter

Maxim Integrated MAX2670EVKIT#EVAL KIT MAX2670 (GPS/GNSS FRONT

Maxim Integrated MAX2670EVKIT# Reference Design 1
Maxim Integrated MAX2670EVKIT# Reference Design 1
Maxim Integrated MAX2670EVKIT# Reference Design 1
Maxim Integrated MAX2670EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveGPS ReceiversActive Antenna

ECAD Model:

Description

The MAX2670EVKIT-EVKIT# is an evaluation kit for the MAX2670 GPS/GNSS Front-End Amplifier, designed for automotive and transportation applications. It includes a MAX2670 evaluation board, a MAX2670 evaluation board, a MAX2670 evaluation board, and a MAX2670 evaluation board. The kit also includes a USB cable, a power supply, and a set of jumpers and cables for connecting the evaluation board to a PC. The MAX2670 is a low-noise amplifier designed to improve the performance of GPS/GNSS receivers in automotive and transportation applications. It features a low noise figure, high linearity, and low power consumption. The evaluation board allows users to evaluate the performance of the MAX2670 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining