web counter

Maxim Integrated MAX2678EVKIT#DEV KIT MAX2678

Maxim Integrated MAX2678EVKIT# Reference Design 1
Maxim Integrated MAX2678EVKIT# Reference Design 1
Maxim Integrated MAX2678EVKIT# Reference Design 1
Maxim Integrated MAX2678EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveGPS ReceiversActive Antenna

ECAD Model:

Description

The MAX2678EVKIT-EVKIT# is an evaluation kit for the MAX2678 GPS/GNSS Front-End Amplifier, designed for automotive and transportation applications. It includes a MAX2678 evaluation board, a USB cable, and a CD containing the evaluation software. The MAX2678 is a low-noise amplifier designed to improve the performance of GPS/GNSS receivers in automotive and transportation applications. It features a low noise figure of 1.2 dB, high linearity, and low power consumption. The evaluation board allows users to quickly evaluate the performance of the MAX2678 in their application. The evaluation software provides a graphical user interface for easy configuration and testing of the MAX2678.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    1575MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining