web counter

Maxim Integrated MAX2850EVKIT+Video IC Development Tools MAX2850EVKIT+

Maxim Integrated MAX2850EVKIT+ Reference Design 2
Maxim Integrated MAX2850EVKIT+ Reference Design 1
Maxim Integrated MAX2850EVKIT+ Reference Design 2
Maxim Integrated MAX2850EVKIT+ Reference Design 1
Maxim Integrated MAX2850EVKIT+ Reference Design 1
Maxim Integrated MAX2850EVKIT+ Reference Design 2

Applications:

Wireless Communication >

Transmitter

End Products:

LightingTransmittersBeam GeneratorsCell BackhaulHDMI

ECAD Model:

Description

The MAX2850EVKIT+ Evaluation Kit from Maxim Integrated is a powerful tool for evaluating the MAX2850 5GHz, 4-Channel MIMO Transmitter. This kit provides a lightning-fast, low-power solution for testing and evaluating the MAX2850 in a variety of applications. The kit includes a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    4.9GHz~5.9GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OPAMP VFB 1 CIRCUIT 8SOIC20RFQ