web counter

Analog Devices Inc. EV1HMC6300BG46HMC6300BG46 EVALUATION PCB

Analog Devices Inc. EV1HMC6300BG46 Reference Design 5
Analog Devices Inc. EV1HMC6300BG46 Reference Design 1
Analog Devices Inc. EV1HMC6300BG46 Reference Design 2
Analog Devices Inc. EV1HMC6300BG46 Reference Design 3
Analog Devices Inc. EV1HMC6300BG46 Reference Design 4
Analog Devices Inc. EV1HMC6300BG46 Reference Design 5
Analog Devices Inc. EV1HMC6300BG46 Reference Design 1
Analog Devices Inc. EV1HMC6300BG46 Reference Design 1
Analog Devices Inc. EV1HMC6300BG46 Reference Design 2
Analog Devices Inc. EV1HMC6300BG46 Reference Design 3
Analog Devices Inc. EV1HMC6300BG46 Reference Design 4
Analog Devices Inc. EV1HMC6300BG46 Reference Design 5

Applications:

Wireless Communication >

Transmitter

End Products:

Communications and TelecomHigh-Definition Video TransmissionIndustrial-Scientific and MedicalMobile RadiosCell BackhaulRadar SystemData Communications

ECAD Model:

Description

The Analog Devices EV1HMC6300BG46-BG46 Evaluation Board is designed to evaluate the performance of the HMC6300 57 to 64 GHz RF Transmitter. This board is ideal for applications in communications and telecom, such as 5G, WiGig, and automotive radar. It features a wide range of features, including a high-performance RF transmitter, a low-noise amplifier, a power detector, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete solution for evaluating the performance of the HMC6300 RF transmitter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    57GHz~64GHz
  • Base Part Number
    HMC630
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.100RFQ
Linear Technology/Analog DevicesIC VOLTAGE COMPARATOR 5V 8-DIP5BUY