web counter

Analog Devices EVAL-CN0243-EB1ZAD9516-0/AD9516-1/AD9516-2/AD9516-3/AD9516-4/AD9122/ADRF6702 Clock Generator and Synthesizer/DAC/Logic and Timing Evaluation Board

Applications:

Wireless Communication >

Transmitter

End Products:

Military and AerospaceVector Signal GeneratorWireless InfrastructureRadar System

ECAD Model:

Description

The Analog Devices EVAL-CN0243-EB1Z is a high dynamic range RF transmitter signal chain evaluation board designed for military and aerospace applications. It features a single external frequency reference for DAC sample clock and IQ modulator LO generation. The board is capable of providing a wide range of signal chain performance, including high linearity, low noise, and wide bandwidth. It also features a wide range of input and output options, including SMA connectors, BNC connectors, and a USB port. The board is designed to be used with a variety of Analog Devices RF transceiver ICs, allowing for easy evaluation and testing of the signal chain performance.