web counter

Maxim Integrated MAX2851EVKIT+RF Development Tools Eval Kit MAX2851 (5GHz, 5-Channel MIMO Receiver)

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomReceiversWiMAX Basestation

ECAD Model:

Description

The MAX2851EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2851 5GHz, 5-Channel MIMO Receiver. This kit includes a MAX2851EVKIT+ board, a MAX2851EVKIT+ daughter board, and a MAX2851EVKIT+ software package. The MAX2851EVKIT+ board is a full-featured evaluation platform for the MAX2851 5GHz, 5-Channel MIMO Receiver. It includes a USB interface, a power supply, and a variety of test points and connectors for easy evaluation of the MAX2851. The MAX2851EVKIT+ daughter board provides a convenient way to connect the MAX2851 to the MAX2851EVKIT+ board. The MAX2851EVKIT+ software package includes a graphical user interface (GUI) for configuring and controlling the MAX2851. The GUI also provides a variety of tools for analyzing the performance of the MAX2851. The MAX2851EVKIT+ Evaluation Kit is an ideal solution for evaluating the performance of the MAX2851 5GHz, 5-Channel MIMO Receiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT231466RFQ