web counter

SparkFun Electronics GPS-13750SPARKFUN GPS LOGGER SHIELD

SparkFun Electronics GPS-13750 Reference Design 2
SparkFun Electronics GPS-13750 Reference Design 1
SparkFun Electronics GPS-13750 Reference Design 2
SparkFun Electronics GPS-13750 Reference Design 1
SparkFun Electronics GPS-13750 Reference Design 1
SparkFun Electronics GPS-13750 Reference Design 2

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomReceivers

ECAD Model:

Description

The SparkFun Electronics GPS-13750 GPS Logger Shield Development Kit is a comprehensive development platform for creating GPS-enabled projects. It is based on the GP3906-TLP GPS Module, which is a high-performance, low-power GPS receiver with a built-in antenna. The kit includes a shield that plugs into an Arduino board, allowing for easy integration of GPS data into projects. The kit also includes a USB cable for connecting to a computer, and a set of example code to get started. The GPS module is capable of receiving data from up to 32 satellites, and can be used for a variety of applications, such as tracking, navigation, and location-based services. The kit is ideal for hobbyists, students, and professionals looking to develop projects with GPS capabilities.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    GPS Logger
  • Utilized IC / Part
    GP3906-TLP
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining