web counter

Maxim Integrated MAX3223EEVKIT+EVALUATION KIT MAX3223

Applications:

Interface >

RS-232 Interface

End Products:

Consumer ElectronicsNotebookLaptopPrintersCellular Phone

ECAD Model:

Description

The MAX3223EEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX3223 3 to 5.5V RS-232 Transceiver. This kit includes a MAX3223EEVKIT+ board, a MAX3223EEVKIT+ software package, and a MAX3223EEVKIT+ user guide. The MAX3223EEVKIT+ board features a MAX3223 transceiver, a MAX3223EEVKIT+ software package, and a MAX3223EEVKIT+ user guide. The MAX3223EEVKIT+ software package provides a graphical user interface (GUI) for configuring the MAX3223 transceiver and testing its performance. The MAX3223EEVKIT+ user guide provides detailed instructions on how to use the MAX3223EEVKIT+ board and software package. This evaluation kit is ideal for consumer electronics applications that require a reliable and robust RS-232 transceiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Series
    AutoShutdown Plus™
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX3223
  • Function
    RS-232 Transceiver
  • Operating Supply Voltage
    5.5V
  • Interface
    RS-232
  • Utilized IC / Part
    MAX3223E
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Drivers, 2 Receivers - 250kbps
  • Embedded
    No
  • Secondary Attributes
    ESD-Protected, Meets EIA/TIA-232
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining