web counter

Maxim Integrated MAX3232PMB1#Interface Development Tools MAX3232 Peripheral Module

Maxim Integrated MAX3232PMB1# Reference Design 4
Maxim Integrated MAX3232PMB1# Reference Design 1
Maxim Integrated MAX3232PMB1# Reference Design 2
Maxim Integrated MAX3232PMB1# Reference Design 3
Maxim Integrated MAX3232PMB1# Reference Design 4
Maxim Integrated MAX3232PMB1# Reference Design 1
Maxim Integrated MAX3232PMB1# Reference Design 1
Maxim Integrated MAX3232PMB1# Reference Design 2
Maxim Integrated MAX3232PMB1# Reference Design 3
Maxim Integrated MAX3232PMB1# Reference Design 4

Applications:

Interface >

RS-232 Interface

End Products:

Power ManagementxDSL Modem/DSLAMDesktop PCBattery Powered EquipmentRapid PrototypingPrinters

ECAD Model:

Description

The Maxim Integrated MAX3232PMB1-PMB1# and MAX3232PMB1# are peripheral modules for the MAX3232, a ±15kV ESD-protected, true RS-232 transceiver. It is designed to operate from a 3.0V to 5.5V power supply and can support data rates up to 1Mbps. The module also features a Power Management Bus (PMBus) compatible interface, allowing for easy integration into existing systems. Additionally, the module has a low power consumption of only 10nA, making it ideal for battery-powered applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    MAX3232
  • Function
    Transceiver, RS-232
  • Operating Supply Voltage
    3.3V
  • Interface
    UART
  • Operating Supply Current
    300μA
  • Utilized IC / Part
    MAX3232E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    Unknown
0 Similar Products Remaining