Maxim Integrated MAX3674EVKIT+KIT EVAL FOR MAX3674
The MAX3674EVKIT+ Evaluation Board for the MAX3674 PLL Clock Generator is a versatile tool for optical networking, communications, and telecom applications. It is designed to evaluate the performance of the MAX3674 PLL Clock Generator, a low-jitter, low-power, high-performance clock generator. The board features a wide range of input frequencies, adjustable output frequencies, and a wide range of output voltage levels. It also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the MAX3674EVKIT+ software, which provides a graphical user interface for setting up and monitoring the board. The MAX3674EVKIT+ Evaluation Board is an ideal tool for evaluating the performance of the MAX3674 PLL Clock Generator in a variety of applications.
- TypeParameter
- Published2008
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionFrequency Synthesizer
- Utilized IC / PartMAX3674
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedYes, MCU, 8-Bit
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - NC7SV125P5X - NON INVERTING BUFFER, SC-70-5 | 7182 | RFQ | |
| Maxim Integrated | 568 | RFQ |


Product
Brand
Articles
Tools