web counter

Silicon Labs SI5356-EVBEVALUATION BOARD FOR SI5356

Silicon Labs SI5356-EVB Reference Design 7
Silicon Labs SI5356-EVB Reference Design 1
Silicon Labs SI5356-EVB Reference Design 2
Silicon Labs SI5356-EVB Reference Design 3
Silicon Labs SI5356-EVB Reference Design 4
Silicon Labs SI5356-EVB Reference Design 5
Silicon Labs SI5356-EVB Reference Design 6
Silicon Labs SI5356-EVB Reference Design 7
Silicon Labs SI5356-EVB Reference Design 1
Silicon Labs SI5356-EVB Reference Design 1
Silicon Labs SI5356-EVB Reference Design 2
Silicon Labs SI5356-EVB Reference Design 3
Silicon Labs SI5356-EVB Reference Design 4
Silicon Labs SI5356-EVB Reference Design 5
Silicon Labs SI5356-EVB Reference Design 6
Silicon Labs SI5356-EVB Reference Design 7

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomVideo and ImagingDSLAMEthernet Router and Ethernet Switch

ECAD Model:

Description

The Silicon Labs SI5356-EVB is an evaluation board for the Si5356 1 to 200MHz clock generator. This board is designed for use in Ethernet routers, Ethernet switches, communications, and telecom applications. It features a wide range of output frequencies, low jitter, and low power consumption. The board also includes a USB interface for easy programming and configuration. The SI5356-EVB is a great tool for evaluating the performance of the Si5356 clock generator in a variety of applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    200MHz
  • Function
    Clock Generator
  • Number of Outputs
    8
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C
  • Utilized IC / Part
    SI5356
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 25.00 MHZ 16.0PF SMD4000BUY
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Analog Devices Inc.IC, DIGITAL POT 8BIT 200K QUAD, SMD880RFQ
Analog Devices Inc.IC DGT POT 20KOHM 256TAP 24TSSOP620RFQ
EPSONCRYSTAL 25.0000MHZ 16PF SMD29BUY
EPSONCRYSTAL 25.00 MHZ 16.0PF SMD4000BUY
Analog Devices Inc.Analog Multiplexer Single 8:1 16-Pin TSSOP T/R100RFQ
Analog Devices Inc.IC DGTL POT QUAD 20K 24-TSSOP10BUY