web counter

Maxim Integrated MAX40658EVKIT#EVAL AMP TRANS MAX40658

Maxim Integrated MAX40658EVKIT# Reference Design 3
Maxim Integrated MAX40658EVKIT# Reference Design 1
Maxim Integrated MAX40658EVKIT# Reference Design 2
Maxim Integrated MAX40658EVKIT# Reference Design 3
Maxim Integrated MAX40658EVKIT# Reference Design 1
Maxim Integrated MAX40658EVKIT# Reference Design 1
Maxim Integrated MAX40658EVKIT# Reference Design 2
Maxim Integrated MAX40658EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveAutonomous Driving SystemsLIDAR ReceiversIndustrial Safety SystemsOptical Distance Measurement

ECAD Model:

Description

The MAX40658EVKIT-EVKIT# is an evaluation kit for the MAX40658 transimpedance amplifier with a 100mA input current clamp for LiDAR applications, automotive and transportation. This kit includes a MAX40658EVKIT# board, a MAX40658EVKIT# daughter board, and a MAX40658EVKIT# software package. The MAX40658EVKIT# board features a wide input voltage range of 4.5V to 36V, a low-noise transimpedance amplifier, and a 100mA input current clamp. The MAX40658EVKIT# daughter board provides a convenient way to evaluate the MAX40658 transimpedance amplifier with a LiDAR application. The MAX40658EVKIT# software package includes a graphical user interface (GUI) for easy evaluation of the MAX40658 transimpedance amplifier. The MAX40658EVKIT-EVKIT# is an ideal solution for automotive and transportation applications that require a high-performance transimpedance amplifier with a 100mA input current clamp.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential
  • Amplifier Type
    Transimpedance
  • Utilized IC / Part
    MAX40658
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    21mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining