web counter

Linear Technology/Analog Devices DC2807ALTC6560 DEMO BOARD

Linear Technology/Analog Devices DC2807A Reference Design 1
Linear Technology/Analog Devices DC2807A Reference Design 1
Linear Technology/Analog Devices DC2807A Reference Design 1
Linear Technology/Analog Devices DC2807A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialIndustrial ImagingLIDAR Receivers

ECAD Model:

Description

The Analog Devices DC2807A-A, DC2807A Electrical Evaluation Board is designed to evaluate the performance of the LTC6560 single channel transimpedance amplifier with output multiplexing in the industrial temperature range. This evaluation board features a wide range of test points and connectors for easy connection to external test equipment. The board also includes a power supply and a set of jumpers to configure the amplifier for various gain settings. The board is designed to provide a convenient platform for evaluating the performance of the LTC6560 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Transimpedance
  • Voltage - Supply, Single/Dual (±)
    5V
  • Utilized IC / Part
    LTC6560
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining