web counter

Analog Devices Inc. AD8000YRD-EBZBOARD EVAL FOR AD8000YRD

Analog Devices Inc. AD8000YRD-EBZ Reference Design 2
Analog Devices Inc. AD8000YRD-EBZ Reference Design 1
Analog Devices Inc. AD8000YRD-EBZ Reference Design 2
Analog Devices Inc. AD8000YRD-EBZ Reference Design 1
Analog Devices Inc. AD8000YRD-EBZ Reference Design 1
Analog Devices Inc. AD8000YRD-EBZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8000YRD-EBZ is an evaluation board designed to feature the AD8000, a high speed op-amp with industrial grade performance. This board is a universal evaluation board that allows users to quickly and easily evaluate the performance of the AD8000. It includes a wide range of features such as adjustable power supply, adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD8000YRD-EBZ is an ideal tool for evaluating the performance of the AD8000 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD8000
  • Amplifier Type
    Current Feedback
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon Technologies AG3000RFQ
Infineon TechnologiesTrans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R1320RFQ