web counter

Maxim Integrated MAX5487PMB1#Digital Potentiometer Development Tools MAX5487 Peripheral Module

Maxim Integrated MAX5487PMB1# Reference Design 4
Maxim Integrated MAX5487PMB1# Reference Design 1
Maxim Integrated MAX5487PMB1# Reference Design 2
Maxim Integrated MAX5487PMB1# Reference Design 3
Maxim Integrated MAX5487PMB1# Reference Design 4
Maxim Integrated MAX5487PMB1# Reference Design 1
Maxim Integrated MAX5487PMB1# Reference Design 1
Maxim Integrated MAX5487PMB1# Reference Design 2
Maxim Integrated MAX5487PMB1# Reference Design 3
Maxim Integrated MAX5487PMB1# Reference Design 4

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Communications and TelecomMechanical PotentiometerCommunication FiltersBias AdjustmentProgrammable Gain AmplifiersDigital Gain/Offset Control

ECAD Model:

Description

The Maxim Integrated MAX5487PMB1-PMB1#, MAX5487PMB1# is a peripheral module for the MAX5487 Dual, 256-Tap, Nonvolatile, SPI-Interface, Linear-Taper Digital Potentiometer. This module is designed for use in communications and telecom applications. It features a low-power, low-noise, and low-distortion design, making it ideal for use in high-performance systems. The module also features a wide range of resistance values, allowing for precise control of signal levels. Additionally, the module is designed to be easy to use and configure, making it a great choice for a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI
  • Utilized IC / Part
    MAX5487
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 256 Position
  • Embedded
    No
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining