web counter

Analog Devices Inc. EVAL-AD5161DBZEVAL BOARD AD5161DBZ

Analog Devices Inc. EVAL-AD5161DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5161DBZ Reference Design 5

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Communications and TelecomSensor and TransducerRF amplifierDigital Gain/Offset Control

ECAD Model:

Description

The Analog Devices EVAL-AD5161DBZ is an evaluation board designed to be used in conjunction with the low voltage digiPOT motherboard. It is suitable for use in multiple test circuits and communications and telecom applications. The board features a 5-bit digital potentiometer with a 256-position resolution, allowing for precise control of the resistance. It also includes a voltage reference, a power supply, and a temperature sensor. The board is designed to be used with the AD5161 digital potentiometer, and is capable of providing a wide range of resistance values. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and monitoring of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    AD5161
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    AD5161
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 256 Position
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LDO 3.3V 0.1A TO92-332600BUY
Analog Devices Inc.IC CTRLR HOTSWAP 16.5V 10-MSOP999000RFQ
STMicroelectronicsSTMICROELECTRONICS LE33CZ-TRFixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, TO-92-312000BUY