web counter

Analog Devices Inc. EVAL-AD5171DBZANALOG DEVICES EVAL-AD5171DBZ AD5171DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5171DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5171DBZ Reference Design 3

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementElectronic ScaleSensor and TransducerDigital Calibration

ECAD Model:

Description

The Analog Devices EVAL-AD5171DBZ Evaluation Board is designed to evaluate the performance of the AD5171, a single-channel, 64-position, OTP memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5171. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and control. The board also includes a potentiometer, a voltage reference, and a power supply, allowing for a wide range of applications. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    5kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5171
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5171
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 64 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC LED DRIVER RGLTR DIM 16LFCSP1376BUY