web counter

Analog Devices Inc. EVAL-AD5292EBZANALOG DEVICES EVAL-AD5292EBZAD5292EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5292EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5292EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5292EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5292EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5292EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5292EBZ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5292EBZ is an evaluation board for the AD5292, a 10-bit serial input, high voltage digital potentiometer. This board is designed for instrumentation and measurement applications. It features a 10-bit resolution, a wide operating voltage range of 2.7V to 5.5V, and a wide resistance range of 10kΩ to 100kΩ. The board also includes a 10-pin header for easy connection to a microcontroller or other external devices. The board is designed to be used with the AD5292 evaluation software, which provides a graphical user interface for programming and testing the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    20kOhm
  • Max Operating Temperature
    105°C
  • Base Part Number
    AD5292
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    33V
  • Interface
    SPI
  • Utilized IC / Part
    AD5292
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 1024 Position
  • Embedded
    Yes
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC014 Series 1 Kb 2.5 to 5.5 V 400 Khz I2C Serial EEPROM - SOIC-830BUY
Microchip TechnologyIC, EEPROM SERIAL 1KB, SMD, MSOP85000BUY
Microchip TechnologyIC EEPROM 1KBIT 400KHZ SOT23-633000BUY
Microchip TechnologyEEPROM Serial-2Wire 1K-bit 128 x 8 3.3V/5V 5-Pin SOT-23 T/R47RFQ
Microchip TechnologyEEPROM, SERIAL, 1K, 2.5V, 8TSSOP36RFQ
Microchip128 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyIC EEPROM 1K I2C 1MHZ 8MSOP38RFQ
Microchip TechnologyEEPROM Serial-2Wire 1K-bit 128 x 8 3.3V/5V Automotive 8-Pin SOIC N Tube600RFQ
Microchip Technology1K 2-Wire Serial EEPROM with half-array write protection11RFQ
Microchip TechnologyIC EEPROM 1K I2C 1MHZ 8MSOP54RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R484RFQ
Analog Devices Inc.ANALOG DEVICES ADG774BRZIC, MUX 4CH DP, SMD, SOIC16, 7745658BUY
Load more