web counter

Analog Devices Inc. EVAL-AD5204SDZANALOG DEVICES EVAL-AD5204SDZ AD5204SDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5204SDZ Reference Design 7
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 4
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 5
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 6
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 7
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 4
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 5
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 6
Analog Devices Inc. EVAL-AD5204SDZ Reference Design 7

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5204SDZ Evaluation Board is designed for medical and healthcare applications. It is a quad-channel, 256-position, digital potentiometer that provides a wide range of adjustable resistance values. The board is equipped with a 4-channel, 256-position, digital potentiometer, the AD5204, which is capable of providing adjustable resistance values from 0Ω to 10kΩ. The board also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board is designed to be used with the Analog Devices AD5204 digital potentiometer, and is ideal for medical and healthcare applications that require adjustable resistance values.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    85°C
  • Base Part Number
    AD5204
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    2.7V
  • Interface
    SPI
  • Utilized IC / Part
    AD5204
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, DIGITAL POT 10KOHM 256, DUAL MSOP-1010BUY
Analog Devices Inc.IC DGTL POT 10KOHM 256TAP 10MSOP2000BUY
Analog Devices Inc.ANALOG DEVICES AD5252BRUZ100Non Volatile Digital Potentiometer, 100 kohm, Dual, I2C, Serial, Linear,20%, 2.7 V300BUY
Analog Devices Inc.ANALOG DEVICES AD5254BRUZ100Non Volatile Digital Potentiometer, 100 kohm, Quad, I2C, Serial, Linear,30%, 2.25 V89BUY
Analog Devices Inc.Digital Potentiometer 128POS 10KOhm Dual 14-Pin SOIC N T/R430BUY
Analog Devices Inc.IC DGT POT 2.5KOHM 256TAP 10MSOP1000BUY
Analog Devices Inc.IC POT DTL DUAL 256POS 10MSOP2570BUY
Analog Devices Inc.IC DGTL RHEO DL 25K 9BIT16LFCSP8BUY
Analog Devices Inc.IC POT DGTL DUAL 2.5K I2C 10MSOP36000BUY
Analog Devices Inc.IC MULTIPLEXER 8:1 MUX 16TSSOP1241RFQ
Analog Devices Inc.IC MULTIPLEXER 8X1 16QSOP96RFQ
Analog Devices Inc.IC DGT POT 50KOHM 256TAP 16TSSOP2820BUY
Load more