Analog Devices Inc. EVAL-AD5252SDZANALOG DEVICES EVAL-AD5252SDZAD5252SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD5252SDZ Evaluation Board is designed to evaluate the performance of the AD5252 dual-channel, 256-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5252. The board features two independent potentiometers, each with 256 positions, and a nonvolatile memory that allows the user to store and recall settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is powered by a single 5V supply, and is RoHS compliant.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance1kOhm
- Max Operating Temperature85°C
- Base Part NumberAD5252
- FunctionDigital Potentiometer
- Operating Supply Voltage5.5V
- InterfaceI2C
- Utilized IC / PartAD5252
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Channel, 256 Position
- EmbeddedNo
- Secondary AttributesI2C Interface
- REACH SVHCUnknown
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD5254BRUZ10Non Volatile Digital Potentiometer, 10 kohm, Quad, I2C, Serial, Linear,20%, 2.7 V | 62 | RFQ | |
| Analog Devices Inc. | IC, DIGITAL POT 8BIT 10K QUAD, SMD | 692 | RFQ | |
| Analog Devices Inc. | Digital Potentiometer 256POS 1kOhm Quad 24-Pin SOIC W Tube | 3000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD5254BRUZ100Non Volatile Digital Potentiometer, 100 kohm, Quad, I2C, Serial, Linear,30%, 2.25 V | 89 | BUY | |
| Analog Devices Inc. | Digital Potentiometer 128POS 10KOhm Dual 14-Pin TSSOP T/R | 1000 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD5254BRUZ1Non Volatile Digital Potentiometer, 1 kohm, Quad, I2C, Serial, Linear,30%, 2.25 V | 30 | RFQ | |
| Analog Devices Inc. | IC DGTL POT DUAL 1024POS 16TSSOP | 10 | RFQ | |
| Analog Devices Inc. | Digital Potentiometer 256POS 100kOhm Quad 24-Pin SOIC W Tube | 1680 | BUY | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ 8TDFN | 3560 | BUY | |
| Analog Devices Inc. | Digital Potentiometer 256POS 100KOhm Quad 24-Pin SOIC W T/R | 500 | BUY |
Load more


Product
Brand
Articles
Tools