web counter

Analog Devices Inc. EVAL-AD5235SDZANALOG DEVICES EVAL-AD5235SDZAD5235SDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5235SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5235SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5235SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5235SDZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5235SDZ Evaluation Board is designed to evaluate the performance of the AD5235 dual-channel, 1024-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5235. The board features two independent potentiometers, each with 1024 positions, and a nonvolatile memory that stores the wiper settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The board is powered by a single 5V supply and is RoHS compliant.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    25kOhm
  • Max Operating Temperature
    85°C
  • Base Part Number
    AD5235
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    2.7V
  • Interface
    SPI
  • Utilized IC / Part
    AD5235
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 1024 Position
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Analog Devices Inc.Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP T/R15RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
Analog Devices Inc.Digital Potentiometer 250kOhm 1024POS Non-Volatile Linear/Log 16-Pin LFCSP EP Tray1000BUY
Analog Devices Inc.IC OPAMP VFB 50MHZ RRO 8MSOP1768RFQ
Analog Devices Inc.IC DGTL POT DUAL 50K 10-MSOP0BUY
Analog Devices Inc.Digital Potentiometer 128POS 10KOhm Dual 14-Pin SOIC N T/R430BUY
Analog Devices Inc.IC MULTIPLEXER 8X1 16QSOP96RFQ
Analog Devices Inc.IC MULTIPLEXER 8X1 16LFCSP20RFQ
Analog Devices Inc.IC DGTL POT 50KOHM 256TAP 24SOIC400RFQ
Analog Devices Inc.IC MULTIPLEXER 8:1 16TSSOP39BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more