Analog Devices Inc. EVAL-AD5232SDZANALOG DEVICES EVAL-AD5232SDZAD5232SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD5232SDZ Evaluation Board is designed to evaluate the performance of the AD5232 dual-channel, 256-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5232. The board features two independent potentiometers, each with 256 positions, and a nonvolatile memory that stores the wiper settings. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and control of the potentiometers. The board also includes a variety of test points and connectors for easy connection to external circuits.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance10kOhm
- Max Operating Temperature85°C
- Base Part NumberAD5232
- FunctionDigital Potentiometer
- Operating Supply Voltage2.7V
- InterfaceSPI
- Utilized IC / PartAD5232
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Channel, 256 Position
- Secondary AttributesSPI Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Microchip Technology | EEPROM 8kx8 - 2.5V | 5000 | RFQ | |
| Analog Devices Inc. | Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP T/R | 15 | RFQ | |
| Analog Devices Inc. | IC DGTL POT 50KOHM 256TAP 24SOIC | 880 | BUY | |
| Analog Devices Inc. | IC DGTL POT 10KOHM 256TAP 10MSOP | 1705 | BUY | |
| Microchip Technology | MICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins | 3000 | RFQ | |
| Analog Devices Inc. | IC MULTIPLEXER 8X1 16LFCSP | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 8652 | 5 | RFQ | |
| Analog Devices Inc. | Digital Potentiometer 50kOhm 64POS Non-Volatile Linear/Log 24-Pin TSSOP Tube | 17500 | BUY | |
| Analog Devices Inc. | IC POT DGTL QUAD 256POS 24TSSOP | 3229 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-8 | 0 | RFQ |
Load more


Product
Brand
Articles
Tools