web counter

Analog Devices Inc. EVAL-AD5258DBZANALOG DEVICES EVAL-AD5258DBZAD5258DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5258DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5258DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5258DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5258DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5258DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5258DBZ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AutomotiveElectrocardiograph Battery PoweredAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5258DBZ Evaluation Board is designed to evaluate the performance of the AD5258 single-channel, 64-position, nonvolatile memory digital potentiometer. This automotive and transportation grade device is ideal for applications that require a high level of reliability and accuracy. The board features a 10-turn trimmer potentiometer, a push button, and a 3-position switch for manual control of the device. It also includes a USB interface for programming and monitoring the device. The board is powered by a single 3.3V supply and is capable of operating over a temperature range of -40°C to +125°C. The board is RoHS compliant and is suitable for use in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    1kOhm
  • Max Operating Temperature
    85°C
  • Base Part Number
    AD5258
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5258
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 64 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD5258BRMZ10Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V112BUY
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec33RFQ
Analog Devices Inc.Precision Amplifiers Prec 20MHz CMOS Quad RR116RFQ
Analog Devices Inc.IC DGTL POT 100KOHM 64TAP 10MSOP216BUY
Analog Devices Inc.Precision Amplifiers Prec 20MHz CMOS Quad RR1060RFQ
Analog Devices Inc.ANALOG DEVICES AD5258BRMZ100 Non Volatile Digital Potentiometer, 100 kohm, Single, I2C,30%, 2.7 V10BUY
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 86525RFQ
Analog Devices Inc.Digital Potentiometer 64POS 10kOhm Single Automotive 10-Pin MSOP T/R1000RFQ
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec90000RFQ