web counter

Maxim Integrated MAX5389EVKIT+Digital Potentiometer Development Tools MAX5389 Eval Kit

Maxim Integrated MAX5389EVKIT+ Reference Design 2
Maxim Integrated MAX5389EVKIT+ Reference Design 1
Maxim Integrated MAX5389EVKIT+ Reference Design 2
Maxim Integrated MAX5389EVKIT+ Reference Design 1
Maxim Integrated MAX5389EVKIT+ Reference Design 1
Maxim Integrated MAX5389EVKIT+ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AudioAudioAutomotive

ECAD Model:

Description

The Maxim Integrated MAX5389EVKIT-EVKIT+ is an evaluation board for the MAX5389 digital potentiometer for audio, audio volume control. It is designed to provide a platform for evaluating the performance of the MAX5389 digital potentiometer in audio applications. The board features a MAX5389 digital potentiometer, a 3.5mm stereo jack, and a 3.5mm stereo plug. It also includes a power supply, a USB cable, and a set of jumpers for connecting the board to a PC. The board is designed to be used with the MAX5389 Evaluation Software, which allows users to control the digital potentiometer and adjust the audio volume. The board is ideal for audio applications such as headphones, speakers, and amplifiers.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2010
  • Tolerance
    25%
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Temperature Coefficient
    35 ppm/°C
  • Type
    Data Acquisition
  • Resistance
    50kOhm
  • Base Part Number
    MAX5389
  • Function
    Digital Potentiometer
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.6V
  • Nominal Supply Current
    1μA
  • Min Input Voltage
    2.8V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX5389
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 256 Position
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining