web counter

Analog Devices Inc. EVAL-AD5290EBZANALOG DEVICES EVAL-AD5290EBZ EVAL BOARD FOR AD5290

Analog Devices Inc. EVAL-AD5290EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5290EBZ Reference Design 4

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AudioAudioElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices EVAL-AD5290EBZ Evaluation Board is designed to evaluate the performance of the AD5290, a 256-position digital potentiometer with an audio taper and a maximum voltage rating of 30V. The board features a 10-turn trimmer potentiometer, a 3-position switch, and a 2-position switch, allowing users to easily adjust the potentiometer's resistance and control its operation. The board also includes a power supply, a USB-to-I2C interface, and a set of jumpers for connecting to external circuits. The board is ideal for applications such as volume control, gain control, and impedance matching.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5290
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    30V
  • Interface
    SPI
  • Utilized IC / Part
    AD5290
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesDigital Potentiometer 10kOhm 256POS Volatile Linear Automotive 10-Pin MSOP T/R0RFQ
Analog Devices Inc.DIGIPOT 8BIT 10K, SMD, 5290, MSOP1030000RFQ
Analog Devices Inc.IC, DIGITAL POT 10KOHM 128, SGL, 16-SOIC460RFQ
Analog Devices Inc.IC DGTL POT 50KOHM 128TAP 16SOIC2210RFQ
Analog Devices Inc.IC DGT POT 50KOHM 128TAP 14TSSOP11BUY
Analog Devices Inc.IC DGT POT 100KOHM 128TP 14TSSOP742BUY
Analog Devices Inc.IC DIGITAL POT 50K 14-TSSOP15BUY
Analog Devices Inc.ANALOG DEVICES AD7376ARUZ10. IC, DIGITAL POT 10KOHM, 128 SGL 14-TSSOP669BUY
Analog Devices Inc.IC DGT POT 100KOHM 128TAP 16SOIC1000BUY
Analog Devices Inc.IC POT DIGITAL 128POS 14-TSSOP936BUY
Analog Devices Inc.IC DIGITAL POT 10K 14-TSSOP3400BUY
Analog Devices Inc.IC POT DIGITAL 10K 16-SOIC955BUY
Load more