web counter

Analog Devices Inc. EVAL-AD5246DBZANALOG DEVICES EVAL-AD5246DBZ AD5246DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5246DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5246DBZ Reference Design 5

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5246DBZ Evaluation Board is designed for use with the AD5246 single channel, 128-position, digital potentiometer. This board is ideal for medical and healthcare applications, providing a reliable and accurate way to adjust the resistance of a circuit. It features a low-power, low-noise design, and is capable of operating over a wide temperature range. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the potentiometer. The board is also RoHS compliant, making it suitable for use in medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    5kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5246
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5246
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 128 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DDS 10BIT 25MHZ CMOS 48-LQFP70RFQ
Analog Devices Inc.Direct Digital Synthesizer 25MHz 1-DAC 10-Bit Parallel 48-Pin LQFP T/R100RFQ
Nexperia USA Inc.IC FF D-TYPE SNGL 8BIT 20TSSOP30BUY