web counter

Analog Devices Inc. EVAL-AD5247DBZANALOG DEVICES EVAL-AD5247DBZAD5247DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5247DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5247DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5247DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5247DBZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5247DBZ Evaluation Board is designed for use with the AD5247 single channel, 128-position, digital potentiometer. This board is ideal for medical and healthcare applications, providing a reliable and accurate way to adjust the resistance of a circuit. The board features a low-power, low-noise design, and is capable of operating over a wide temperature range. It also includes a variety of features such as a power-on reset, a power-down mode, and a write protect pin. The board is easy to use and provides a simple way to adjust the resistance of a circuit in medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    5kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5247
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5247
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 128 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec33RFQ
Analog Devices Inc.Precision Amplifiers Prec 20MHz CMOS Quad RR116RFQ
Analog Devices Inc.IC POT DGTL 10K 128POS SC70-63000BUY
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 86525RFQ
Analog Devices Inc.Precision Amplifiers Prec 20MHz CMOS Quad RR1060RFQ
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec90000RFQ