web counter

Analog Devices Inc. EVAL-AD5110SDZAD5110, DIGITAL POT, I2C, EVAL BOARD

Analog Devices Inc. EVAL-AD5110SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5110SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5110SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5110SDZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5110SDZ Evaluation Board is designed to evaluate the performance of the AD5110 single-channel, 128-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5110. The board features a 10-turn potentiometer, a 3-position switch, and a 3-position jumper for easy configuration. The board also includes a USB interface for programming and controlling the AD5110. The board is powered by a 5V DC power supply and is compatible with a wide range of development tools. The EVAL-AD5110SDZ Evaluation Board is an ideal solution for evaluating the performance of the AD5110 digital potentiometer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5110
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5110
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 128 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Analog Devices Inc.IC OPAMP VFB 50MHZ RRO 8MSOP1768RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Load more