web counter

Analog Devices Inc. EVAL-AD8403SDZBOARD EVAL FOR AD8403

Analog Devices Inc. EVAL-AD8403SDZ Reference Design 3
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 1
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 2
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 3
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 1
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 1
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 2
Analog Devices Inc. EVAL-AD8403SDZ Reference Design 3

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD8403SDZ Evaluation Board is designed to evaluate the performance of the AD8403 quad-channel 256-position, digital potentiometer, Instrumentation and Measurement Amplifier. This evaluation board features a 4-channel, 256-position digital potentiometer, which can be used to adjust the gain of the amplifier. The board also includes a low-noise, low-power, low-offset instrumentation amplifier, which can be used to measure small signals with high accuracy. The board also includes a power supply, a USB interface, and a set of test points for easy evaluation. The board is designed to be used with the AD8403 Evaluation Software, which provides a graphical user interface for easy evaluation of the amplifier's performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    1kOhm
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8403
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Utilized IC / Part
    AD8403
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Analog Devices Inc.Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP T/R15RFQ
Analog Devices Inc.IC POT DGTL DUAL 256POS 16TSSOP2418RFQ
Analog Devices Inc.ANALOG DEVICES - AD8618ARUZ - Operational Amplifier, Quad, 4 Amplifier, 20 MHz, 12 V/µs, 2.7V to 5V, TSSOP, 14 Pins3RFQ
Analog Devices Inc.IC DGTL POT 50KOHM 256TAP 10MSOP19BUY
Analog Devices Inc.Digital Potentiometer 256POS 10KOhm Dual 14-Pin TSSOP T/R1000BUY
Analog Devices Inc.IC POT DTL DUAL 256POS 10MSOP2570BUY
Analog Devices Inc.IC POT DGTL DUAL 2.5K I2C 10MSOP36000BUY
Analog Devices Inc.IC DGT POT 100KOHM 256TP 16TSSOP1057BUY
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec90000RFQ
Load more