web counter

Analog Devices Inc. EVAL-AD5222SDZANALOG DEVICES EVAL-AD5222SDZAD5222SDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5222SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5222SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5222SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5222SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5222SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5222SDZ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5222SDZ and EVAL-AD5204SDZ Evaluation Boards are designed to evaluate the performance of the AD5222 and AD5204 quad-channel, 256-position, digital potentiometers. These boards are ideal for medical and healthcare applications, as they provide a reliable and accurate way to measure and adjust the resistance of a circuit. The boards feature a wide range of features, including adjustable voltage and current ranges, adjustable resistance values, and adjustable temperature ranges. Additionally, the boards are designed to be easy to use and configure, making them ideal for medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    85°C
  • Base Part Number
    AD5222
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.4V
  • Utilized IC / Part
    AD5222
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 128 Position
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DGT POT 50KOHM 256TAP 24TSSOP3822BUY
Analog Devices Inc.IC POT DGTL VR 4CHAN 32-LFCSP45BUY
Analog Devices Inc.IC POT DGTL DUAL 2.5K I2C 10MSOP36000BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC DGTL POT 10KOHM 64TAP 24TSSOP17500BUY
Analog Devices Inc.Volatile Digital Potentiometer, 10 Kohm, Quad, Spi, Linear, 20%, 2.7 V Rohs Compliant: Yes21982BUY
Analog Devices Inc.Digital Potentiometer 256POS 100kOhm Quad 24-Pin SOIC W Tube1680BUY
Analog Devices Inc.IC DGT POT 50KOHM 256TAP 16TSSOP2820BUY
Analog Devices Inc.IC POT DGTL DL 50K 256P 14TSSOP5000BUY
Analog Devices Inc.IC POT DGTL DUAL 256POS 10MSOP3235RFQ
Analog Devices Inc.IC DGTL POT 10KOHM 256TAP 10MSOP545BUY
Analog Devices Inc.Digital Potentiometer 256POS 10KOhm Quad 32-Pin LFCSP EP T/R3149BUY
Load more