web counter

Maxim Integrated MAX5474EVKIT+KIT EVAL FOR MAX5474

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AudioAudio

ECAD Model:

Description

The MAX5474EVKIT+ Evaluation Board for the MAX5474 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use platform for evaluating the MAX5474 digital potentiometer. This evaluation board features a low-noise, low-distortion audio path, allowing users to quickly and easily evaluate the performance of the MAX5474 in audio applications. The board includes a 3.5mm stereo jack for audio input and output, as well as a rotary encoder for adjusting the volume. The board also includes a USB-to-I2C interface for programming the MAX5474, as well as a power supply and a set of jumpers for configuring the board. The MAX5474EVKIT+ is an ideal platform for evaluating the performance of the MAX5474 in audio applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    MAX5474
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining